NEN-ISO/IEC 22536

Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol (NFCIP-1) - RF interface test methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 22
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This International Standard is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. This International Standard specifies RF-test methods for NFCIP-1 devices with antennas fitting within the rectangular area of 50 mm by 40 mm. This test standard, the first of two parts, specifies compliance tests for the RF interface of ISO/IEC 18092 devices. The companion test standard ISO/IEC 23917 specifies protocol tests for ISO/IEC 18092.

Document History

NEN-ISO/IEC 22536
January 1, 2013
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol (NFCIP-1) - RF interface test methods
This International Standard is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. This International Standard specifies RF-test methods...
October 1, 2005
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol (NFCIP-1) - RF interface test methods
This International Standard is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. This International Standard specifies RF-test methods...
Advertisement