NEN-ISO/IEC 22536
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol (NFCIP-1) - RF interface test methods
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This International Standard is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. This International Standard specifies RF-test methods for NFC devices with antennas fitting within the rectangular area of 85 mm by 54 mm. This test standard, the first of two parts, specifies compliance tests for the RF interface of ISO/IEC 18092 devices. The companion test standard specifies protocol tests for ISO/IEC 18092. Ecma purposefully aligned this International Standard with ISO/IEC 10373-6 to allow testing laboratories to reuse equipment and expertise.
Document History