NEN-EN 10149-2

Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanically rolled steels

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the thermomechanically rolled delivery condition as given in 7.2. The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of: - 1,5 mm to 20 mm for the steels which have a specified minimum yield strength of 315 MPa1) up to and including 460 MPa1); - 1,5 mm to 16 mm for the steels which have a specified minimum yield strength of 500 MPa1) up to and including 700 MPa1); and - from 2 mm up to 10 mm for the steels with a minimum yield stress in the range from 900 MPa1) to 960 MPa.

Document History

October 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
NEN-EN 10149-2
April 1, 2011
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...
September 1, 1993
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...
Advertisement