NEN-EN 10149-2

Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given in table 1 (chemical composition) and table 2 (mechanical properties) and are supplied in the thermomechanical rolled delivery conditions as given in 7.2. The steels specified in this Standard are applicable to hot-rolled flat products in the thickness range of 1,5 mm to 20 mm for the steels which have a minimum specified yield strength of 315 N/mm² up to and including 460 N/mm² and of 1,5 mm to 16 mm for the steels which have a minimum specified yield strength of 500 N/mm² up to and including 700 N/mm².

Document History

October 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
April 1, 2011
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...
NEN-EN 10149-2
September 1, 1993
Hot-rolled flat products made of high yield strength steels for cold forming - Part 2: Delivery conditions for thermomechanical rolled steels
Part 2 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades and qualities are given...

References

Advertisement