NEN-EN 10263-2

Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working

inactive
Organization: NEN
Publication Date: 1 March 2014
Status: inactive
Page Count: 11
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the final components. prEN 10263-1:2013 is indispensable for this Part of EN 10263.

Document History

November 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent...
NEN-EN 10263-2
March 1, 2014
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent...
July 1, 2001
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
Is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the...
January 1, 1998
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
Is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the...
Advertisement