NEN-EN 10263-2
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the final components. EN 10263-1 is indispensable for this part of EN 10263.
Document History
NEN-EN 10263-2
November 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent...
March 1, 2014
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
NEN-EN 10263-2 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent...
July 1, 2001
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
Is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the...
January 1, 1998
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
Is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the...