NEN-EN 10306
Iron and steel - Ultrasonic testing of broad flanged beams with parallel flanges and IPE beams
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised, semi-automatic or automatic techniques may be used but should be agreed between the purchaser and the supplier.
Document History
January 1, 2002
Iron and steel - Ultrasonic testing of H beams with parallel flanges and IPE beams
This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised,...
NEN-EN 10306
February 1, 1999
Iron and steel - Ultrasonic testing of broad flanged beams with parallel flanges and IPE beams
This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised,...