NEN-EN 10306

Iron and steel - Ultrasonic testing of H beams with parallel flanges and IPE beams

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 18
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Steel profiles): 77.140.70
scope:

This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised, semi-automatic or automatic techniques may be used but should be agreed between the purchaser and the supplier.

Document History

NEN-EN 10306
January 1, 2002
Iron and steel - Ultrasonic testing of H beams with parallel flanges and IPE beams
This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised,...
February 1, 1999
Iron and steel - Ultrasonic testing of broad flanged beams with parallel flanges and IPE beams
This European Standard specifies a reflection method for the ultrasonic testing of H beams with parallel flanges and IPE beams for the detection of presence of internal discontinuities. Mechanised,...

References

Advertisement