NEN-EN 12127
Textiles - Fabrics - Determination of mass per unit area using small samples
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may also be applicable to fabrics produced by other techniques.
Document History
NEN-EN 12127
November 1, 1997
Textiles - Fabrics - Determination of mass per unit area using small samples
Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may...
October 1, 1995
Textiles - Fabrics - Determination of mass per unit area using small samples
Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may...