NEN-EN 12127

Textiles - Fabrics - Determination of mass per unit area using small samples

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
ICS Code (Textile fabrics): 59.080.30
scope:

Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may also be applicable to fabrics produced by other techniques.

Document History

November 1, 1997
Textiles - Fabrics - Determination of mass per unit area using small samples
Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may...
NEN-EN 12127
October 1, 1995
Textiles - Fabrics - Determination of mass per unit area using small samples
Describes methods for the determination of the mass per unit area using small samples in the standard atmosphere for testing and/or oven-dry. It is applicable to woven and knitted fabrics. It may...
Advertisement