NEN-EN 12308

Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping

active, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 21
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN 100;- nominal diameter range from DN 10 to DN 1000;-class range from Class 150 to Class 900 ;- nominal diameter range for Class flanges from NPS 1/4 to NPS 42.

Document History

NEN-EN 12308
August 1, 1998
Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping
Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN...
March 1, 1996
Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping
Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN...
Advertisement