NEN-EN 12308
Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN 100;- nominal diameter range from DN 10 to DN 1000;-class range from Class 150 to Class 900 ;- nominal diameter range for Class flanges from NPS 1/4 to NPS 42.
Document History
August 1, 1998
Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping
Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN...
NEN-EN 12308
March 1, 1996
Installations and equipment for LNG - Suitability testing of gaskets designed for flanged joints used on LNG piping
Specifies the tests carried out in order to assess the suitability of gaskets designed for flanged joints used on LNG pipes. Is applicable for gaskets with: - nominal pressure range from PN 16 to PN...