NEN-EN 13126-15
Building hardware - Requirements and test methods for windows and doors height windows - Part 15: Rollers for horizontal sliding and sliding folding windows and doors
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | active |
| ICS Code (Building accessories): | 91.190 |
scope:
This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and door height windows in accordance with common applications as shown in Annex B, EN 13126-1:2006. This standard is applicable to rollers, irrespective of whether they are adjustable or not, and irrespective of the method or type of fixing or if they are used independently, or in multiples or combinations.
Document History