NEN-EN 13126-15

Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 15: Rollers for horizontal sliding and sliding folding windows and doors

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and door height windows in accordance with common applications as shown in Annex B, EN 13126-1:2006. This standard is applicable to rollers, irrespective of whether they are adjustable or not, and irrespective of the method or type of fixing or if they are used independently, or in multiples or combinations.

Document History

January 1, 2018
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 15: Rollers for horizontal sliding and hardware for sliding folding windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of rollers for horizontal sliding and hardware for inward or outward sliding folding...
February 1, 2008
Building hardware - Requirements and test methods for windows and doors height windows - Part 15: Rollers for horizontal sliding and sliding folding windows and doors
This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and...
NEN-EN 13126-15
June 1, 2007
Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 15: Rollers for horizontal sliding and sliding folding windows and doors
This part of EN 13126 provides requirements and test methods for the durability, strength, security and function of rollers for horizontal sliding and inward or outward sliding folding windows and...
May 1, 1998
Building hardware - Fittings for windows and door height windows - Requirements and test methods - Part 15: Rollers
This Part of CEN/TS 13126 gives requirements and test methods for durability, strength, security and function of rollers for windows and door height windows. This standard is applicable to rollers...
Advertisement