NEN-EN 13862+A1

Floor cutting-off machines - Safety

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 43
ICS Code (Road construction): 93.080.10
scope:

This European Standard applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete, asphalt and similar mineral building materials where the main power is supplied by electric or internal combustion prime engine. The power transmission of floor sawing machines is mechanical or hydraulic. This European Standard deals with all significant hazards pertinent to floor sawing machines, when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. These machines are designed for use with rotating cutting-off wheels for wet and dry cutting. These cutting-off wheels can be either a diamond cutting-off wheel or a boron nitride cutting-off wheel.

Document History

January 1, 2022
Floor cutting-off machines - Safety
This document applies to pedestrian-controlled floor-sawing machines having travel power feed or manual feed (see 3.1) for sawing, grooving and milling floor surfaces made of concrete, asphalt and...
November 1, 2018
Floor cutting-off machines - Safety
This document applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete, asphalt...
NEN-EN 13862+A1
April 1, 2009
Floor cutting-off machines - Safety
This European Standard applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete,...
September 1, 2008
Floor cutting-off machines - Safety
A description is not available for this item.
November 1, 2004
Floor cutting-off machines - Safety
Applies to self-propelled ride-on and pedestrian controlled floor sawing machines having power feed, manual feed or hand feed for sawing, grooving and milling floor surfaces made of concrete, asphalt...
December 1, 2000
Floor saws - Safety
Applies to self-propelled ride-on and pedestrian controlled floor sawing machines having power feed, manual feed or hand feed for sawing, grooving and milling floor surfaces made of concrete, asphalt...

References

Advertisement