NEN-EN 13862

Floor cutting-off machines - Safety

inactive
Organization: NEN
Publication Date: 1 November 2018
Status: inactive
Page Count: 44
ICS Code (Road construction): 93.080.10
scope:

This document applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete, asphalt and similar mineral building materials where the main power is supplied by electric or internal combustion prime engine. The power transmission of floor sawing machines is mechanical or hydraulic.

This document deals with all significant hazards pertinent to floor sawing machines, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). This document specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.

These machines are designed for use with rotating cutting-off wheels for wet and dry cutting. These cutting-off wheels can be either a diamond cutting-off wheel or a boron nitride cutting-off wheel, according to EN 13236.

This document does not apply to:

- self-propelled ride-on floor sawing machines;

- machines moving along a rail;

- hand-held portable cutting off machines for construction materials mounted on a mobile support, to be used as floor saws;

- remote controlled machines.

This document covers electrical hazards by making reference to relevant European Standards (see 4.2).

Those hazards that are relevant for all mechanical, electrical, hydraulic and other equipment or machinery and that are dealt with in standards for common use are not covered by this document. Reference to pertinent standards is made where such standards are applicable and so far necessary.

In this document, floor sawing machines are called "machines", and cutting-off wheels are called "tools".

This document applies primarily to machines which are manufactured after the date of approval of the standard by CEN.

Document History

January 1, 2022
Floor cutting-off machines - Safety
This document applies to pedestrian-controlled floor-sawing machines having travel power feed or manual feed (see 3.1) for sawing, grooving and milling floor surfaces made of concrete, asphalt and...
NEN-EN 13862
November 1, 2018
Floor cutting-off machines - Safety
This document applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete, asphalt...
April 1, 2009
Floor cutting-off machines - Safety
This European Standard applies to pedestrian controlled floor sawing machines having power feed, manual feed or hand feed (see 3.2) for sawing, grooving and milling floor surfaces made of concrete,...
September 1, 2008
Floor cutting-off machines - Safety
A description is not available for this item.
November 1, 2004
Floor cutting-off machines - Safety
Applies to self-propelled ride-on and pedestrian controlled floor sawing machines having power feed, manual feed or hand feed for sawing, grooving and milling floor surfaces made of concrete, asphalt...
December 1, 2000
Floor saws - Safety
Applies to self-propelled ride-on and pedestrian controlled floor sawing machines having power feed, manual feed or hand feed for sawing, grooving and milling floor surfaces made of concrete, asphalt...

References

Advertisement