NEN-EN 14908-1

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 419
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies. This specification describes services in layers 2 to 7. In the layer 2 (data link layer) specification, it also describes the MAC sub-layer interface to the physical layer. The physical layer provides a choice of transmission media. The interface described in this specification supports multiple transmission media at the physical layer. In the layer 7 specification, it includes a description of the types of messages used by applications to exchange application and network management data.

Document History

NEN-EN 14908-1
May 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication...
November 1, 2012
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication...
November 1, 2005
Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...
April 1, 2004
Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...
Advertisement