NEN-EN 14908-1

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack

inactive
Organization: NEN
Publication Date: 1 November 2012
Status: inactive
Page Count: 422
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies. This specification describes services in layers 2 to 7. In the layer 2 (data link layer) specification, it also describes the MAC sub-layer interface to the physical layer. The physical layer provides a choice of transmission media. The interface described in this specification supports multiple transmission media at the physical layer. In the layer 7 specification, it includes a description of the types of messages used by applications to exchange application and network management data.

Document History

May 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication...
NEN-EN 14908-1
November 1, 2012
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
NEN-EN 14908-1 applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-to-peer communication...
November 1, 2005
Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...
April 1, 2004
Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...
Advertisement