NEN-EN 15069
Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5 bar. These valves are designed for the use with either movable appliances or for the connection of fixed appliances.
Document History
April 1, 2008
Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel
These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5...
NEN-EN 15069
November 1, 2004
Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel
These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5...