NEN-EN 15069

Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 71
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40
scope:

These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5 bar. These valves are designed for the use with either movable appliances or for the connection of fixed appliances.

Document History

NEN-EN 15069
April 1, 2008
Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel
These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5...
November 1, 2004
Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel
These valves are suitable for connection of the fixed gas supply system to domestic appliances inside or outside a dwelling using 2nd or 3rd Family gases and at a pressure of up to and including 0,5...

References

Advertisement