NEN-EN 1929-7

Basket trolleys - Part 7: Requirements and tests for basket trolleys with baby and child carrying facilities

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 12
ICS Code (Shop fittings): 97.130
ICS Code (Trolleys for supermarket purposes): 97.130.30
scope:

Specifies requirements for the construction, performance, testing and safety specifications for general purpose self service basket trolleys, fitted with a baby and/or child carrying facility(ies) for use by customers of self service stores to carry goods. Applies to basket rolleys conforming to 1929-1:1998 with the following arrangements: - one baby carrying facility - two baby carrying facilities - one baby carrying facility, one child carrying facility - two child carrying facilities. Applies to manually driven trollyes that are not intended for use on passenger conveyors.

Document History

May 1, 2005
Basket trolleys - Part 7: Requirements and tests for basket trolleys with baby and child carrying facilities
Specifies requirements for the construction, performance, testing and safety specifications for general purpose self service basket trolleys, fitted with a baby and/or child carrying facility(ies)...
NEN-EN 1929-7
September 1, 2001
Basket trolleys - Part 7: Requirements and tests for basket trolleys with baby and child carrying facilities
Specifies requirements for the construction, performance, testing and safety specifications for general purpose self service basket trolleys, fitted with a baby and/or child carrying facility(ies)...
Advertisement