NEN-EN 2002-001
Aerospace series - Metallic materials - Test methods - Part 1: Tensile testing at ambient temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
| ICS Code (Non-ferrous alloys in general): | 49.025.15 |
scope:
This standard specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications. It shall be applied when referred to in the EN technical specification or material standard unless otherwise specified on the drawing, order or inspection schedule.
Document History
February 1, 2021
Aerospace series - Metallic materials - Test methods - Part 001: Tensile testing at ambient temperature
This document specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications.
It is applied when referred to in the EN technical...
NEN-EN 2002-001
December 1, 2005
Aerospace series - Metallic materials - Test methods - Part 1: Tensile testing at ambient temperature
This standard specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications. It shall be applied when referred to in the EN technical...