NEN-EN 2002-001

Aerospace series - Metallic materials - Test methods - Part 001: Tensile testing at ambient temperature

pending
Organization: NEN
Publication Date: 1 February 2021
Status: pending
Page Count: 32
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Non-ferrous alloys in general): 49.025.15
scope:

This document specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications.

It is applied when referred to in the EN technical specification or material standard unless otherwise specified on the drawing, order or inspection schedule.

Document History

NEN-EN 2002-001
February 1, 2021
Aerospace series - Metallic materials - Test methods - Part 001: Tensile testing at ambient temperature
This document specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications. It is applied when referred to in the EN technical...
December 1, 2005
Aerospace series - Metallic materials - Test methods - Part 1: Tensile testing at ambient temperature
This standard specifies the requirements for the tensile testing of metallic materials at ambient temperature for aerospace applications. It shall be applied when referred to in the EN technical...

References

Advertisement