NEN-EN 3475-514

Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3475-514 specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on nickel or silver copper clad aluminium conductors. It shall be used together with EN 3475-100.

Document History

NEN-EN 3475-514
May 1, 2014
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands
NEN-EN 3475-514 specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on nickel or silver copper clad aluminium conductors. It...
September 1, 2007
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands
This standard specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on Nickel or silver copper clad aluminium conductors. It shall...
Advertisement