NEN-EN 3475-514

Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands

inactive
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on Nickel or silver copper clad aluminium conductors. It shall be used together with EN 3475-100.

Document History

May 1, 2014
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands
NEN-EN 3475-514 specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on nickel or silver copper clad aluminium conductors. It...
NEN-EN 3475-514
September 1, 2007
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands
This standard specifies an assessment method of the copper porosity on copper clad aluminium strands with or without external coating or on Nickel or silver copper clad aluminium conductors. It shall...
Advertisement