NEN-EN 4322

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications. Strength class: 1 100 MPa.

Document History

NEN-EN 4322
January 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications....
March 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 100 MPa (at ambient temperature)
This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications....
Advertisement