NEN-EN 4322
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 100 MPa (at ambient temperature)
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications. Strength class: 1 100 MPa.
Document History
January 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications....
NEN-EN 4322
March 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 100 MPa (at ambient temperature)
This standard specifies the characteristics of double hexagon headed bolts with lockwire holes, relieved shank and long thread, in TI-P64001, anodized MoS2 coated, for aerospace applications....