NEN-EN 474-4

Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 23
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with fork application, object handling application and log handling. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of backhoe loaders.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
April 1, 2017
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of prEN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2012. This part also deals with fork...
January 1, 2012
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
August 1, 2011
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
A description is not available for this item.
March 1, 2009
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
July 1, 2008
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
NEN-EN 474-4
July 1, 2001
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
December 1, 1998
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".
December 1, 1998
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".
April 1, 1996
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".
April 1, 1993
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".

References

Advertisement