NEN-EN 474-4+A1
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with fork application, object handling application and log handling. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006+A1:2009".
Document History