NEN-EN 50065-2-3/A1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
Document History
NEN-EN 50065-2-3/A1
October 1, 2005
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.
March 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
Applies to electrical equipment using signals in the frequency range 3 kHz to 95 kHz to transmit or receive information on low voltage electrical systems, for electricity suppliers and distributors....
February 1, 2001
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
Applies to electrical equipment using signals in the frequency range 3 kHz to 95 kHz to transmit or receive information on low voltage electrical systems, for electricity suppliers and distributors....