NEN-EN 50065-2-3

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 18
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Applies to electrical equipment using signals in the frequency range 3 kHz to 95 kHz to transmit or receive information on low voltage electrical systems, for electricity suppliers and distributors. In the case of equipment which includes functions other than the transmission or reception of information on low voltage electrical supplies, this standard applies only to that part of the equipment intended for such transmission or reception of information. Other parts of the equipment shall comply with the immunity standard or standards relevant to the functions of those other parts. In the event of tests being specified in those other standards of a different severity and where the construction of the equipent is such that the functions cannot be tested separately, the higher severity shall apply to all affected functions.

Document History

October 1, 2005
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
A description is not available for this item.
March 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
Applies to electrical equipment using signals in the frequency range 3 kHz to 95 kHz to transmit or receive information on low voltage electrical systems, for electricity suppliers and distributors....
NEN-EN 50065-2-3
February 1, 2001
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements mains communications equipment and systems operating in the range of frequencies 3 kHz to 95 kHz and intended for use by electricity suppliers and distributors
Applies to electrical equipment using signals in the frequency range 3 kHz to 95 kHz to transmit or receive information on low voltage electrical systems, for electricity suppliers and distributors....
Advertisement