NEN-EN 50264-2-2

Railway applications - Railway rolling stock cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 31
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5 mm², number of cores from 2 to 40); 0,6/1 kV screened or unscreened (1,5 mm² to 50 mm², 2, 3 and 4 cores).

Document History

July 1, 2008
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5...
NEN-EN 50264-2-2
November 1, 2005
Railway applications - Railway rolling stock cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5...
Advertisement