NEN-EN 50264-2-2
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5 mm², number of cores from 2 to 40); 0,6/1 kV screened or unscreened (1,5 mm² to 50 mm², 2, 3 and 4 cores).
Document History
NEN-EN 50264-2-2
July 1, 2008
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5...
November 1, 2005
Railway applications - Railway rolling stock cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
EN 50264-2-2 specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened (1 mm², 1,5 mm² and 2,5...