NEN-EN 50131-2-2

Alarm system - Intrusion system - Part 2-2: Intrusion detectors - Volume detectors

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 42
ICS Code (Protection against crime): 13.310
scope:

This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or nonspecific wired or wire-free detectors, and uses environmental classes I to III (see EN 50130-5). A function designated in the specification as not required for a particular grade may be provided by the manufacturer. If provided, it will be tested, and shall meet all relevant requirements of any higher grade. If it passes, the manufacturer may claim it as an extra feature, which does not alter the overall grading of the detector. The specification does not apply to system interconnections.

Document History

January 1, 2022
Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors
This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
January 1, 2021
Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors
This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
November 1, 2017
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
NEN-EN 50131-2-2 is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
September 1, 2016
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
A description is not available for this item.
February 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
April 1, 2007
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
NEN-EN 50131-2-2
September 1, 1999
Alarm system - Intrusion system - Part 2-2: Intrusion detectors - Volume detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or nonspecific wired or wire-free detectors, and uses environmental classes I to III (see EN 50130-5). A...
June 1, 1993
Alarm system - Intrusion system - Part 2-2: Intrusion detectors - Volume detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or nonspecific wired or wire-free detectors, and uses environmental classes I to III (see EN 50130-5). A...

References

Advertisement