NEN-EN 50131-2-2

Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors

inactive
Organization: NEN
Publication Date: 1 January 2021
Status: inactive
Page Count: 56
ICS Code (Protection against crime): 13.310
scope:

This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This document does not include requirements for detectors intended for use outdoors.

The purpose of the detector is to detect the broad spectrum infrared radiation emitted by an intruder, to analyse the resulting signals and to provide the necessary range of signals or messages to be used by the rest of the intrusion alarm system.

The grade-dependent requirements of this document apply and it is essential that a detector fulfils all the requirements of the specified grade.

Functions additional to the mandatory functions specified in this document can be included in the detector, providing they do not influence the correct operation of the mandatory functions.

Requirements for system interconnections are not included in this document.

Document History

January 1, 2022
Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors
This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
NEN-EN 50131-2-2
January 1, 2021
Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors
This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
November 1, 2017
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
NEN-EN 50131-2-2 is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
September 1, 2016
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
A description is not available for this item.
February 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
April 1, 2007
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
September 1, 1999
Alarm system - Intrusion system - Part 2-2: Intrusion detectors - Volume detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or nonspecific wired or wire-free detectors, and uses environmental classes I to III (see EN 50130-5). A...
June 1, 1993
Alarm system - Intrusion system - Part 2-2: Intrusion detectors - Volume detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or nonspecific wired or wire-free detectors, and uses environmental classes I to III (see EN 50130-5). A...

References

Advertisement