NEN-EN 671-2

Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 41
ICS Code (Fire-fighting): 13.220.10
scope:

NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a water supply, for use by the occupants. Furthermore, it provides also for requirements on evaluation of conformity and marking of these products. Its requirements may apply in general for other applications, for example in marine applications or in aggressive environments, but additional requirements may be necessary in such cases.

Document History

NEN-EN 671-2
April 1, 2012
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
April 1, 2012
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
October 1, 2011
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
February 1, 2006
Fixed firefighting systems - Hose systems - Part 2: Hose system with lay-flat hose
This European Standard specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction...
May 1, 2004
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
A description is not available for this item.
May 1, 2001
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently...
May 1, 1999
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently...
January 1, 1995
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for construction and performance for fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently connected...

References

Advertisement