NEN-EN 671-2

Fixed firefighting systems - Hose systems - Part 2: Hose system with lay-flat hose

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 27
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently connected to a water supply, for use by the occupants. Its requirements may apply in general for other applications, for example in marine applications or in aggressive environments, but additional requirements may be necessary in such cases. For convenience of application in conformity testing, the normative annexes of this standard are arranged so that annex A gives the sequence of testing for conformity assessment and annexes B, C, D and E are in the correct sequence for testing.

Document History

April 1, 2012
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
April 1, 2012
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
October 1, 2011
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
NEN-EN 671-2 specifies requirements and methods of test for the construction and performance of fire hose reel systems with lay-flat hose for installation in buildings, permanently connected to a...
NEN-EN 671-2
February 1, 2006
Fixed firefighting systems - Hose systems - Part 2: Hose system with lay-flat hose
This European Standard specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction...
May 1, 2004
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
A description is not available for this item.
May 1, 2001
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently...
May 1, 1999
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for the construction and performance of fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently...
January 1, 1995
Fixed firefighting systems - Hose systems - Part 2: Hose systems with lay-flat hose
Specifies requirements and methods of test for construction and performance for fire hose systems with lay-flat hose for installation in buildings and other construction works, permanently connected...
Advertisement