NEN-EN-IEC 60335-2-67

Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines for commercial use

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 58
ICS Code (Pumps): 23.080
ICS Code (Water heating equipment): 91.140.65
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, - polishing and dry buffing, - application of wax, sealing products and powder based detergents, - shampooing, - stripping, grinding and scarifying of floors with an artificial surface. Their cleaning motion is more lateral or periodic than linear. They are not equipped with a traction drive. The following power systems are covered: - internal combustion engines, - mains powered motors up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances, - battery-powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - vacuum cleaners and water-suction cleaning appliances for household use (IEC 60335-2-2); - floor treatment appliances for household use according to IEC 60335-2-10; - spray extraction machines for commercial use (IEC 60335-2-68); - wet and dry vacuum cleaners, including power brush, for commercial use (IEC 60335-2-69); - floor treatment machines with or without traction drive, for commercial use, according to IEC 60335-2-72; - hand-held and transportable motor-operated electric tools (IEC 60745 series, IEC 61029 series); - machines designed for use in corrosive or explosive environments (dust, vapour or gas); - machines designed for picking up hazardous dusts (as defined in IEC 60335-2-69), inflammable substances, or glowing particles; - machines designed for use in vehicles or on board of ships or aircraft.

Document History

NEN-EN-IEC 60335-2-67
August 1, 2012
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric motor-operated appliances primarily designed for industrial and commercial use, with...
April 1, 2006
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
September 1, 2003
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
Deals with the safety of electric moto-operated appliances primarily designed for industrial and commercial use, with or without attachments, including appliances, incorporating wet and/or dry...
December 1, 2000
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
January 1, 1999
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances...

References

Advertisement