NEN-EN-IEC 60335-2-67

Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 36
ICS Code (Pumps): 23.080
ICS Code (Water heating equipment): 91.140.65
scope:

Deals with the safety of electric moto-operated appliances primarily designed for industrial and commercial use, with or without attachments, including appliances, incorporating wet and/or dry suction, their rated voltage being, notmore than 250 V for single-phase appliances and 480 V for other appliances. Such appliances may be used for floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing.

Document History

August 1, 2012
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric motor-operated appliances primarily designed for industrial and commercial use, with...
April 1, 2006
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
NEN-EN-IEC 60335-2-67
September 1, 2003
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
Deals with the safety of electric moto-operated appliances primarily designed for industrial and commercial use, with or without attachments, including appliances, incorporating wet and/or dry...
December 1, 2000
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
January 1, 1999
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances...
Advertisement