NEN-EN-IEC 60534-2-1/C1

Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 5
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40

Document History

June 1, 2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
This part of IEC 60534 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...
NEN-EN-IEC 60534-2-1/C1
March 1, 2000
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
November 1, 1998
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodyamic equations for...
Advertisement