NEN-EN-IEC 60534-2-1

Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 106
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodyamic equations for Newtonian incompressible fluids. They are not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid conveyance systems are encountered.

Document History

June 1, 2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
This part of IEC 60534 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...
March 1, 2000
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
NEN-EN-IEC 60534-2-1
November 1, 1998
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodyamic equations for...
Advertisement