NEN-EN-IEC 60749-15/C11

Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 3
ICS Code (Semiconductor devices in general): 31.080.01

Document History

NEN-EN-IEC 60749-15/C11
February 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
A description is not available for this item.
January 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
June 1, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
Describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the remperature to which they are subjected during soldering of...
Advertisement