NEN-EN-IEC 61249-2-6/C11
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
NEN-EN-IEC 61249-2-6/C11
August 1, 2005
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The...