NEN-EN-IEC 61249-2-6

Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad

active
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 60
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The flammability rating is achieved through the use of brominated fire retardants reacted as part of the epoxide polymeric structure.

Document History

August 1, 2005
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
NEN-EN-IEC 61249-2-6
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-6: Reinforced base materials, clad and unclad - Brominated epoxide non-woven/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of brominated epoxide non-woven/woven reinforced E-glass laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The...
Advertisement