NEN-EN-IEC 61978-1

Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification

inactive
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 38
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical output for transmitting optical power; - the ports are optical fibres or optical fibre connectors; - they are wavelength sensitive; - they may be polarization sensitive. This standard establishes uniform requirements for the passive chromatic dispersion compensator.

Document History

September 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
NEN-EN-IEC 61978-1 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
NEN-EN-IEC 61978-1
April 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an...
March 1, 2001
Fibre optic passive dispersion compensators - Part 1: Generic specification
Applies to fibre optic passive dispersion compensators, all exhibiting the following features: - they are optically passive; - they have optical ports for transmitting optical power; - the ports are...
Advertisement