NEN-EN-IEC 61978-1
Fibre optic passive dispersion compensators - Part 1: Generic specification
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Applies to fibre optic passive dispersion compensators, all exhibiting the following features: - they are optically passive; - they have optical ports for transmitting optical power; - the ports are optical fibres or optical fibre connectors; - they are wavelength sensitive; - they may be polarization sensitive.
Document History
September 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
NEN-EN-IEC 61978-1 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
April 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an...
NEN-EN-IEC 61978-1
March 1, 2001
Fibre optic passive dispersion compensators - Part 1: Generic specification
Applies to fibre optic passive dispersion compensators, all exhibiting the following features: - they are optically passive; - they have optical ports for transmitting optical power; - the ports are...