NEN-EN-IEC 61988-1
Plasma display panels - Part 1: Terminology and letter symbols
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
Gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different countries. Guidance on the technology is provided in the annexes.
Document History
September 1, 2011
Plasma display panels - Part 1: Terminology and letter symbols
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are...
NEN-EN-IEC 61988-1
July 1, 2003
Plasma display panels - Part 1: Terminology and letter symbols
Gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different...