NEN-EN-IEC 61988-1

Plasma display panels - Part 1: Terminology and letter symbols

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 64
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different countries. Guidance on the technology is provided in the annexes. The main technical changes with regard to the previous edition are as follows: - Additional terms were added in Clause 3.

Document History

NEN-EN-IEC 61988-1
September 1, 2011
Plasma display panels - Part 1: Terminology and letter symbols
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are...
July 1, 2003
Plasma display panels - Part 1: Terminology and letter symbols
Gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different...
Advertisement