NEN-EN-IEC 62002-1
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
This part of IEC 62002 is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as specifications for minimum RF performance. It covers terminals in three main classes, namely integrated car terminals, portable digital TV sets and hand-held portable convergence terminals. Interoperability with integrated cellular radios is also considered. The specification covers the following areas. - Frequency ranges; - Supported modes o Definition of receiving conditions; - Definition of the receiver RF reference model; - Definition of QoS criteria; - Antenna characteristics; - Channel models; - C/ -performance with different channels; - Minimum and maximum input levels; - Immunity to interfering signals; - Definition of an ensemble of interference patterns; - Tolerance to impulse interference; - SFN performance; - Transmitter minimum performance; - Interoperability of cellular radios; - EMC aspects
Document History