NEN-EN-IEC 62002-1
Mobile and portable DVB-T/H radio access - Part 1: Interface specification
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
This part of IEC 62002 is a radio access specification for mobile, portable and hand-held portable devices capable of receiving DVB-T/H services. It includes informative system aspects as well as specifications for minimum RF-performance. It covers terminals in three main classes, namely integrated car terminals, portable digital TV sets and hand-held portable convergence terminals. Interoperability with integrated cellular radios is also considered. The specification covers the following areas. - Frequency ranges - Supported modes - Definition of receiving conditions - Definition of the receiver RF-reference model - Definition of degradation criteria - Antenna characteristics - Channel models - C/N-performance with different channels - Minimum and maximum input levels - Immunity to interfering signals - Definition of an ensemble of interference patterns - Tolerance to impulse interference - SFN-performance - Transmitter minimum performance - Interoperability of - cellular radios - EMC aspects
Document History